onsemi PMIC - PMIC - Power Management - Specialized - NCP391FCALT2G NCP391FCALT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 045156-NCP391FCALT2G Packaging: Reel - TR Applications: Overvoltage Protection Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-WLCSP (1.3x1) Supply Voltage - Operating: 1.2 V to 28 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 045156-NCP391FCALT2G Packaging: Reel - TR Applications: Overvoltage Protection Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-WLCSP (1.3x1) Supply Voltage - Operating: 1.2 V to 28 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NCP391FCALT2G - 045156-NCP391FCALT2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NCP391FCALT2G
045156-NCP391FCALT2G
PMIC - PMIC - Power Management - Specialized - NCP391FCALT2G 045156-NCP391FCALT2G
Manufacturer: ON Semiconductor Win Source Part Number: 045156-NCP391FCALT2G Packaging: Reel - TR Applications: Overvoltage Protection Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-WLCSP (1.3x1) Supply Voltage - Operating: 1.2 V to 28 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 045156-NCP391FCALT2G
Packaging: Reel - TR
Applications: Overvoltage Protection Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-WLCSP (1.3x1)
Supply Voltage - Operating: 1.2 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP391FCALT2G
Supervisory Circuits NCP391FCALT2G
Supervisory Circuits 28V/2A OVP

Supervisory Circuits 28V/2A OVP

Buy Now Datasheet
Power Management - Specialized - NCP391FCALT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
NCP391FCALT2G
Power Management - Specialized NCP391FCALT2G
Overvoltage Protection Controller PMIC 6-WLCSP (1.3x1.04)

Overvoltage Protection Controller PMIC 6-WLCSP (1.3x1.04)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 045156-NCP391FCALT2G NCP391FCALT2G NCP391FCALT2G
Product Name PMIC - PMIC - Power Management - Specialized - NCP391FCALT2G Supervisory Circuits Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers