Manufacturer: ON Semiconductor
Win Source Part Number: 209087-NCP373MU13TXG
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Voltage - Input: ±28V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-LLGA (3x3)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 200μA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Power Supply Controller Handheld/Mobile Devices 12-LLGA (3x3)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 209087-NCP373MU13TXG | NCP373MU13TXG |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - NCP373MU13TXG | Power Supply Controllers, Monitors |
| Output Options | Inverting |