The NCP431AVLPG is a programmable precision shunt voltage reference IC from Quarktwin Technology Ltd. It operates with an adjustable output voltage ranging from 2.5 V to 36 V, making it suitable for various applications including voltage adapters, switching power supplies, and instrumentation. The device features a low minimum operating current of 40 µA and a typical dynamic output impedance of 0.22 Ω, which enhances its performance in low-power applications. It has a voltage reference tolerance of ±1% and is temperature compensated for operation across a wide ambient temperature range of -40°C to +125°C. The NCP431AVLPG is AEC-Q100 qualified, making it suitable for automotive applications, and is available in a TO-92 package. This device is also Pb-free, aligning with environmental standards.
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA TO-92 (TO-226)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP431AVLPG |
| Product Name | Voltage Reference |
| Type | TO-226-3, TO-92-3 Long Body (Formed Leads) |