onsemi Supervisors NCP304LSQ33T1G

Description
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 488-NCP304LSQ33T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet
Singapore, Singapore
3.3V 1.2uA 10V Voltage Supervisor IC
691-NCP304LSQ33T1G
3.3V 1.2uA 10V Voltage Supervisor IC 691-NCP304LSQ33T1G
3.3V Voltage Detector, Reset Low, SC-82AB, 1.2uA, 10V Product overview: NCP304LSQ33T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.2uA, 10V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 1.2uA, 10V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ33T1G can be used for catalog matching and distributor lookup.

3.3V Voltage Detector, Reset Low, SC-82AB, 1.2uA, 10V Product overview: NCP304LSQ33T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.2uA, 10V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 1.2uA, 10V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ33T1G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - NCP304LSQ33T1G - 1230193-NCP304LSQ33T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP304LSQ33T1G
1230193-NCP304LSQ33T1G
PMIC - PMIC - Supervisors - NCP304LSQ33T1G 1230193-NCP304LSQ33T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1230193-NCP304LSQ33T 1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-82A, SOT-343 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.3V Family Name: NCP304 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-82AB Alternative Parts (Cross-Reference): NCP304LSQ25T1G; LC9006CB3TR21C; LC9006CB3TR16C; Introduction Date: July 26, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230193-NCP304LSQ33T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-82A, SOT-343
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.3V
Family Name: NCP304
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-82AB
Alternative Parts (Cross-Reference): NCP304LSQ25T1G; LC9006CB3TR21C; LC9006CB3TR16C;
Introduction Date: July 26, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Supervisors - NCP304LSQ33T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP304LSQ33T1G
PMIC - Supervisors NCP304LSQ33T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet
Voltage Detector, 3.3V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi - 42K1876 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 3.3V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi
42K1876
Voltage Detector, 3.3V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi 42K1876
VOLTAGE DETECTOR, 3.3V, SC-82AB, 85DEG C; Threshold Voltage:3.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 3.3V, SC-82AB, 85DEG C; Threshold Voltage:3.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP304LSQ33T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP304LSQ33T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP304LSQ33T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
Supervisors - NCP304LSQ33T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP304LSQ33T1G
Supervisors NCP304LSQ33T1G
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP304LSQ33T1G
Supervisory Circuits NCP304LSQ33T1G
Supervisory Circuits 3.3V Detector w/Reset Low

Supervisory Circuits 3.3V Detector w/Reset Low

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 488-NCP304LSQ33T1GTR-ND 691-NCP304LSQ33T1G 1230193-NCP304LSQ33T1G NCP304LSQ33T1G 42K1876 NCP304LSQ33T1G NCP304LSQ33T1G NCP304LSQ33T1G
Product Name Supervisors 3.3V 1.2uA 10V Voltage Supervisor IC PMIC - PMIC - Supervisors - NCP304LSQ33T1G PMIC - Supervisors Voltage Detector, 3.3V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Features Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SC-82A, SOT-343 SC-82A, SOT-343 SC-82A, SOT-343
Threshold 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901673P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details