onsemi PMIC - PMIC - Supervisors - NCP305LSQ30T3G NCP305LSQ30T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928823-NCP305LSQ30T3 G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: NCP305 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP305LSQ30T3GOSTR, NCP305LSQ30T3GOS-ND, NCP305LSQ30T3GOSCT, NCP305LSQ30T3GOS, NCP305LSQ30T3GOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928823-NCP305LSQ30T3 G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: NCP305 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP305LSQ30T3GOSTR, NCP305LSQ30T3GOS-ND, NCP305LSQ30T3GOSCT, NCP305LSQ30T3GOS, NCP305LSQ30T3GOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCP305LSQ30T3G - 928823-NCP305LSQ30T3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP305LSQ30T3G
928823-NCP305LSQ30T3G
PMIC - PMIC - Supervisors - NCP305LSQ30T3G 928823-NCP305LSQ30T3G
Manufacturer: ON Semiconductor Win Source Part Number: 928823-NCP305LSQ30T3 G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: NCP305 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP305LSQ30T3GOSTR, NCP305LSQ30T3GOS-ND, NCP305LSQ30T3GOSCT, NCP305LSQ30T3GOS, NCP305LSQ30T3GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 928823-NCP305LSQ30T3G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Package: SC-82A, SOT-343
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP305
Categories: Integrated Circuits (ICs)
Case / Package: SC-82AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP305LSQ30T3GOSTR, NCP305LSQ30T3GOS-ND, NCP305LSQ30T3GOSCT, NCP305LSQ30T3GOS, NCP305LSQ30T3GOSDKR

Buy Now Datasheet
Singapore, Singapore
3V 1.2uA Voltage Supervisor IC
691-NCP305LSQ30T3G
3V 1.2uA Voltage Supervisor IC 691-NCP305LSQ30T3G
3V Voltage Detector, 1.2uA, Open Drain, SC-82AB, SM Product overview: NCP305LSQ30T3G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1.2uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 1.2uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP305LSQ30T3G can be used for catalog matching and distributor lookup.

3V Voltage Detector, 1.2uA, Open Drain, SC-82AB, SM Product overview: NCP305LSQ30T3G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1.2uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 1.2uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP305LSQ30T3G can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
NCP305LSQ30T3G
Supervisory Circuits NCP305LSQ30T3G
Supervisory Circuits 3.0V Detector w/Reset Low

Supervisory Circuits 3.0V Detector w/Reset Low

Buy Now Datasheet
Voltage Detector, 3V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi - 42K1882 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 3V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi
42K1882
Voltage Detector, 3V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi 42K1882
VOLTAGE DETECTOR, 3V, SC-82AB, 85DEG C; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 3V, SC-82AB, 85DEG C; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP305LSQ30T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP305LSQ30T3G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP305LSQ30T3G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
Supervisors - NCP305LSQ30T3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP305LSQ30T3G
Supervisors NCP305LSQ30T3G
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
PMIC - Supervisors - NCP305LSQ30T3G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP305LSQ30T3G
PMIC - Supervisors NCP305LSQ30T3G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 928823-NCP305LSQ30T3G 691-NCP305LSQ30T3G NCP305LSQ30T3G 42K1882 NCP305LSQ30T3G NCP305LSQ30T3G NCP305LSQ30T3G
Product Name PMIC - PMIC - Supervisors - NCP305LSQ30T3G 3V 1.2uA Voltage Supervisor IC Supervisory Circuits Voltage Detector, 3V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Output Options Open Drain; Inverting Open Drain Open Drain; Open Drain or Open Collector
Type SC-82AB SC-82A, SOT-343 SC-82A, SOT-343
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Supplies 1 1; 1Monitors 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Supervisors - 1897792 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
Voltage Regulators - Linear - 78SR112TC - Quarktwin Technology Ltd.
Specs
Type SIP; 3-SIP Module
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details