Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
Voltage Supervisor, Ultra Low Quiescent Current, Programmable Delay Time Low quiescent current, delay time pgmmable supervisory ckt, TSOP-6, 3000-REEL Product overview: NCP308SN330T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP308SN330T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082081-NCP308SN330T
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-TSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
Supervisory Circuits 3.3V NCP308 TSOP6
IC SUPERVISOR 1 CHANNEL 6TSOP
IC SUPERVISOR 1 CHANNEL 6TSOP
MICROPROCESSOR SUPERVISOR, TSOP-6; Threshold Voltage:3.07V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:6Pins; Delay RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP308SN330T1GOSTR-ND | 691-NCP308SN330T1G | 1082081-NCP308SN330T1G | NCP308SN330T1G | NCP308SN330T1G | NCP308SN330T1G | NCP308SN330T1G | 14AC4643 |
| Product Name | Supervisors | Low-Power Voltage Supervisor IC | PMIC - PMIC - Supervisors - NCP308SN330T1G | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Microprocessor Supervisor, Tsop-6; Threshold Voltage Onsemi |
| Features | Manual Reset | |||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | SOT-23; SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 | SOP; 6-TSOP | SOT-23-6 Thin, TSOT-23-6 | SOT-23; SOT-23-6 Thin, TSOT-23-6 | |||
| Threshold | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.07 volts |