onsemi PMIC - PMIC - Supervisors - NCP308SNADJT1G NCP308SNADJT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082082-NCP308SNADJT 1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-TSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082082-NCP308SNADJT 1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-TSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCP308SNADJT1G - 1082082-NCP308SNADJT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP308SNADJT1G
1082082-NCP308SNADJT1G
PMIC - PMIC - Supervisors - NCP308SNADJT1G 1082082-NCP308SNADJT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082082-NCP308SNADJT 1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-TSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1082082-NCP308SNADJT1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-TSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
5.5V Voltage Supervisor IC
691-NCP308SNADJT1G
5.5V Voltage Supervisor IC 691-NCP308SNADJT1G
Supervisory Circuit, 1.6-5.5V, 405mV, Active Low, TSOP Product overview: NCP308SNADJT1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP308SNADJT1G can be used for catalog matching and distributor lookup.

Supervisory Circuit, 1.6-5.5V, 405mV, Active Low, TSOP Product overview: NCP308SNADJT1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP308SNADJT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - NCP308SNADJT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP

Supervisor Open Drain or Open Collector 1 Channel 6-TSOP

Buy Now Datasheet
Supervisors - NCP308SNADJT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP

Supervisor Open Drain or Open Collector 1 Channel 6-TSOP

Buy Now Datasheet
PMIC - Supervisors - NCP308SNADJT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP308SNADJT1G
PMIC - Supervisors NCP308SNADJT1G
IC SUPERVISOR 1 CHANNEL 6TSOP

IC SUPERVISOR 1 CHANNEL 6TSOP

Supplier's Site Datasheet
Supervisors - NCP308SNADJT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP308SNADJT1G
Supervisors NCP308SNADJT1G
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP

Supervisor Open Drain or Open Collector 1 Channel 6-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP308SNADJT1G
Supervisory Circuits NCP308SNADJT1G
Supervisory Circuits ADJUSTABLE NCP308 TSOP6

Supervisory Circuits ADJUSTABLE NCP308 TSOP6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP308SNADJT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP308SNADJT1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP308SNADJT1G
IC SUPERVISOR 1 CHANNEL 6TSOP

IC SUPERVISOR 1 CHANNEL 6TSOP

Supplier's Site
Mcu Supervisor, 0.405V, Tsop-6; Threshold Voltage Onsemi - 81Y6924 - Newark, An Avnet Company
Chicago, IL, United States
Mcu Supervisor, 0.405V, Tsop-6; Threshold Voltage Onsemi
81Y6924
Mcu Supervisor, 0.405V, Tsop-6; Threshold Voltage Onsemi 81Y6924
MCU SUPERVISOR, 0.405V, TSOP-6; Threshold Voltage:405mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:6Pins RoHS Compliant: Yes

MCU SUPERVISOR, 0.405V, TSOP-6; Threshold Voltage:405mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1082082-NCP308SNADJT1G 691-NCP308SNADJT1G NCP308SNADJT1GOSTR-ND NCP308SNADJT1G NCP308SNADJT1G NCP308SNADJT1G NCP308SNADJT1G 81Y6924
Product Name PMIC - PMIC - Supervisors - NCP308SNADJT1G 5.5V Voltage Supervisor IC Supervisors PMIC - Supervisors Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Mcu Supervisor, 0.405V, Tsop-6; Threshold Voltage Onsemi
Number of Supplies 1; 1 1 1; 1 1; 1Monitors
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOP; 6-TSOP TSOP SOT-23; SOT-23-6 Thin, TSOT-23-6 SOT-23; SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TPS3836H30-Q1 Automotive Catalog Nanopower Supervisory Circuits - 2U3836H30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1698147 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details