onsemi PMIC - PMIC - Power Supply Controllers, Monitors - NCP367DPMUECTBG NCP367DPMUECTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025040-NCP367DPMUECT BG Packaging: Reel - TR Applications: Overvoltage Protection Controller, Current Limit Mounting: SMD (SMT) Voltage - Input: 1.2 V to 28 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (2x2.2) Supply Voltage - Operating: 1.2 V to 28 V Operating Supply Current: 42μA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025040-NCP367DPMUECT BG Packaging: Reel - TR Applications: Overvoltage Protection Controller, Current Limit Mounting: SMD (SMT) Voltage - Input: 1.2 V to 28 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (2x2.2) Supply Voltage - Operating: 1.2 V to 28 V Operating Supply Current: 42μA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - NCP367DPMUECTBG - 025040-NCP367DPMUECTBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - NCP367DPMUECTBG
025040-NCP367DPMUECTBG
PMIC - PMIC - Power Supply Controllers, Monitors - NCP367DPMUECTBG 025040-NCP367DPMUECTBG
Manufacturer: ON Semiconductor Win Source Part Number: 025040-NCP367DPMUECT BG Packaging: Reel - TR Applications: Overvoltage Protection Controller, Current Limit Mounting: SMD (SMT) Voltage - Input: 1.2 V to 28 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (2x2.2) Supply Voltage - Operating: 1.2 V to 28 V Operating Supply Current: 42μA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 025040-NCP367DPMUECTBG
Packaging: Reel - TR
Applications: Overvoltage Protection Controller, Current Limit
Mounting: SMD (SMT)
Voltage - Input: 1.2 V to 28 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (2x2.2)
Supply Voltage - Operating: 1.2 V to 28 V
Operating Supply Current: 42μA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Over Voltage Protector, Dfn-8; Battery Type Onsemi - 14AC4648 - Newark, An Avnet Company
Chicago, IL, United States
Over Voltage Protector, Dfn-8; Battery Type Onsemi
14AC4648
Over Voltage Protector, Dfn-8; Battery Type Onsemi 14AC4648
OVER VOLTAGE PROTECTOR, DFN-8; Battery Type:-; Battery Protection:Over Voltage; No. of Batteries:-; Shutdown Current:-; Battery IC Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:1.2V; Supply Voltage Max:28V; Operating RoHS Compliant: Yes

OVER VOLTAGE PROTECTOR, DFN-8; Battery Type:-; Battery Protection:Over Voltage; No. of Batteries:-; Shutdown Current:-; Battery IC Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:1.2V; Supply Voltage Max:28V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Overvoltage Protector With Ocp And V Bat Detect / Reel Onsemi - 52T8213 - Newark, An Avnet Company
Chicago, IL, United States
Overvoltage Protector With Ocp And V Bat Detect / Reel Onsemi
52T8213
Overvoltage Protector With Ocp And V Bat Detect / Reel Onsemi 52T8213
Overvoltage Protector with OCP and V BAT Detect / REEL

Overvoltage Protector with OCP and V BAT Detect / REEL

Supplier's Site Datasheet
Power Supply Controllers, Monitors - NCP367DPMUECTBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP367DPMUECTBG
Power Supply Controllers, Monitors NCP367DPMUECTBG
Power Supply Controller Overvoltage Protection Controller, Current Limit 8-DFN (2x2.2)

Power Supply Controller Overvoltage Protection Controller, Current Limit 8-DFN (2x2.2)

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
NCP367DPMUECTBG
Battery Management NCP367DPMUECTBG
Battery Management OCP OVP USB AND AC/DC

Battery Management OCP OVP USB AND AC/DC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 025040-NCP367DPMUECTBG 14AC4648 52T8213 NCP367DPMUECTBG NCP367DPMUECTBG
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - NCP367DPMUECTBG Over Voltage Protector, Dfn-8; Battery Type Onsemi Overvoltage Protector With Ocp And V Bat Detect / Reel Onsemi Power Supply Controllers, Monitors Battery Management
Output Options Inverting
Type 8-DFN (2x2.2) DFN 8-VFDFN Exposed Pad
IQ 42 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897875 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details