Voltage Supervisor, Ultra Low Quiescent Current, Programmable Delay Time Low Quiescent Current, Pgmmable Delay Time Supervisory Ckt, WDFN6, 2x2, 0.65P, 3000-REEL Product overview: NCP308MTADJTBG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP308MTADJTBG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 801523-NCP308MTADJTB
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.2s Typical
Voltage - Threshold: Adjustable/Selectabl
Supplier Device Package: 6-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2)
SUPERVISORY CIRCUIT, 450MV, WDFN-6; Threshold Voltage:450mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Reset Type:Open-Drain; Digital IC Case:WDFN; No. of Pins:6Pins; Delay Time:-; RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 6WDFN
Supervisory Circuits ADJ VER NCP308 WDFN6
IC SUPERVISOR 1 CHANNEL 6WDFN
Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-NCP308MTADJTBG | 801523-NCP308MTADJTBG | NCP308MTADJTBGOSCT-ND | 31AC0513 | NCP308MTADJTBG | NCP308MTADJTBG | NCP308MTADJTBG | NCP308MTADJTBG |
| Product Name | Low-Power Voltage Supervisor IC | PMIC - PMIC - Supervisors - NCP308MTADJTBG | Supervisors | Supervisory Circuit, 450Mv, Wdfn-6; Threshold Voltage Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1Monitors | 1; 1 | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Features | Manual Reset |