onsemi PMIC - PMIC - Power Management - Specialized - NCP392CSFCCT1G NCP392CSFCCT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928836-NCP392CSFCCT1 G Operating Temperature Range: -40°C ~ 85°C Features: Overvoltage Protection Controller PMIC 12-WLCSP Package: Reel - TR Package: 12-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: NCP392 Categories: Integrated Circuits (ICs) Case / Package: 12-WLCSP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928836-NCP392CSFCCT1 G Operating Temperature Range: -40°C ~ 85°C Features: Overvoltage Protection Controller PMIC 12-WLCSP Package: Reel - TR Package: 12-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: NCP392 Categories: Integrated Circuits (ICs) Case / Package: 12-WLCSP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NCP392CSFCCT1G - 928836-NCP392CSFCCT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NCP392CSFCCT1G
928836-NCP392CSFCCT1G
PMIC - PMIC - Power Management - Specialized - NCP392CSFCCT1G 928836-NCP392CSFCCT1G
Manufacturer: ON Semiconductor Win Source Part Number: 928836-NCP392CSFCCT1 G Operating Temperature Range: -40°C ~ 85°C Features: Overvoltage Protection Controller PMIC 12-WLCSP Package: Reel - TR Package: 12-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: NCP392 Categories: Integrated Circuits (ICs) Case / Package: 12-WLCSP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928836-NCP392CSFCCT1G
Operating Temperature Range: -40°C ~ 85°C
Features: Overvoltage Protection Controller PMIC 12-WLCSP
Package: Reel - TR
Package: 12-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP392
Categories: Integrated Circuits (ICs)
Case / Package: 12-WLCSP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - NCP392CSFCCT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
NCP392CSFCCT1G
Power Management - Specialized NCP392CSFCCT1G
Overvoltage Protection Controller PMIC 12-WLCSP (1.3x2)

Overvoltage Protection Controller PMIC 12-WLCSP (1.3x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 928836-NCP392CSFCCT1G NCP392CSFCCT1G
Product Name PMIC - PMIC - Power Management - Specialized - NCP392CSFCCT1G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901306 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details