Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 10 20 30 40 50 60 62 63 64 65 66 67 68 69 70 71 72 73 74 80 90 100 110 120 130 150 200 219
Product Name Notes
Automotive PMIC 16-TSSOP
Automotive PMIC 36-SSOP-EP
Automotive, AEC-Q100 Controller, Intel Processor Voltage Regulator IC 8 Output 40-QFNW (5x5)
Automotive, AEC-Q100 Converter, Automotive Voltage Regulator IC 1 Output 14-WDFNW (4x3)
Automotive, AEC-Q100 LDO (Linear), DDR Voltage Regulator IC 1 Output 10-DFN (3x3)
Automotive, AEC-Q100 LDO (Linear), DDR Voltage Regulator IC 1 Output 10-DFNW (3x3)
Automotive, AEC-Q100 LDO (Linear), DDR Voltage Regulator IC 1 Output 8-DFN (2x2)
Automotive, AEC-Q100 LDO (Linear), DDR Voltage Regulator IC 1 Output 8-SOIC-EP
Linear Voltage Regulator IC 1 Output 1A D2PAK-3
Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 250mA, 250mA DPAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-DFNW (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-DFN (4x4)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-DFN (3x3.3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DPAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 14-TSSOP-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 20mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A D2PAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 5-TSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-DFNW (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 350mA 8-SOIC-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 350mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-QFN (5x5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A D2PAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA DPAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK-5
Linear Voltage Regulator IC Positive Adjustable 2 Output 100mA, 100mA 14-TSSOP-EP
Linear Voltage Regulator IC Positive Adjustable 2 Output 200mA 14-TSSOP-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 10-DFNW (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-DFN (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 20-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-82AB
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-88A (SC-70-5/SOT-353)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-TSSOP-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 20-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-563
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3.3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Linear Voltage Regulator IC Positive Fixed 1 Output 20mA SOT-23-3 (TO-236)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 2A D2PAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFNW (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFNW (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 3A 20-QFNW (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA DPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFNW (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA D2PAK-7
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-XDFN (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-WDFN (1.5x1.5)
OR Controller N+1 ORing Controller N-Channel 1:1 6-TSOP
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 16-SOIC
Power Supply Controller
Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±0.5% 20 mA 5-TSOP
Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±1% 20 mA 5-TSOP
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.4% 100 mA 8-MSOP
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.4% 100 mA 8-SOIC
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA 8-MSOP
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
System Basis Chip PMIC 20-TSSOP-EP

<< Prev Next >>