onsemi PMIC - PMIC - Supervisors - NCP305LSQ36T1G NCP305LSQ36T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 104329-NCP305LSQ36T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 104329-NCP305LSQ36T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCP305LSQ36T1G - 104329-NCP305LSQ36T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP305LSQ36T1G
104329-NCP305LSQ36T1G
PMIC - PMIC - Supervisors - NCP305LSQ36T1G 104329-NCP305LSQ36T1G
Manufacturer: ON Semiconductor Win Source Part Number: 104329-NCP305LSQ36T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 104329-NCP305LSQ36T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-82AB
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - NCP305LSQ36T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
Singapore, Singapore
3.6V 1.2uA Voltage Supervisor IC
691-NCP305LSQ36T1G
3.6V 1.2uA Voltage Supervisor IC 691-NCP305LSQ36T1G
3.6V Voltage Detector IC, Open Drain, 1.2uA, SC-82AB, SMT Product overview: NCP305LSQ36T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 1.2uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.6V, 1.2uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP305LSQ36T1G can be used for catalog matching and distributor lookup.

3.6V Voltage Detector IC, Open Drain, 1.2uA, SC-82AB, SMT Product overview: NCP305LSQ36T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 1.2uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.6V, 1.2uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP305LSQ36T1G can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - NCP305LSQ36T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP305LSQ36T1G
Supervisors NCP305LSQ36T1G
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
PMIC - Supervisors - NCP305LSQ36T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP305LSQ36T1G
PMIC - Supervisors NCP305LSQ36T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP305LSQ36T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP305LSQ36T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP305LSQ36T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
Voltage Detector, 3.6V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi - 45J1895 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 3.6V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi
45J1895
Voltage Detector, 3.6V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi 45J1895
VOLTAGE DETECTOR, 3.6V, SC-82AB, 85DEG C; Threshold Voltage:3.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-82AB; Delay Time:- RoHS Compliant: Yes

VOLTAGE DETECTOR, 3.6V, SC-82AB, 85DEG C; Threshold Voltage:3.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-82AB; Delay Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP305LSQ36T1G
Supervisory Circuits NCP305LSQ36T1G
Supervisory Circuits 3.6V Detector w/Reset Low

Supervisory Circuits 3.6V Detector w/Reset Low

Buy Now Datasheet
IC SUPERVISOR 1 CHANNEL SC82AB - 598-NCP305LSQ36T1G - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 1 CHANNEL SC82AB
598-NCP305LSQ36T1G
IC SUPERVISOR 1 CHANNEL SC82AB 598-NCP305LSQ36T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 104329-NCP305LSQ36T1G NCP305LSQ36T1GOSTR-ND 691-NCP305LSQ36T1G NCP305LSQ36T1G NCP305LSQ36T1G NCP305LSQ36T1G 45J1895 NCP305LSQ36T1G 598-NCP305LSQ36T1G
Product Name PMIC - PMIC - Supervisors - NCP305LSQ36T1G Supervisors 3.6V 1.2uA Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Detector, 3.6V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi Supervisory Circuits IC SUPERVISOR 1 CHANNEL SC82AB
Number of Supplies 1; 1 1 1; 1 1; 1Monitors 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector Open Drain
Type SC-82AB SC-82A, SOT-343 SC-82A, SOT-343 SC-82A, SOT-343 SC-82A, SOT-343
Threshold 3.6 volts 3.6 volts 3.6 volts 3.6 volts 3.6 volts 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1897831 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details