onsemi Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors NCP4305DMNTWG

Description
Win Source Part Number: 977996-NCP4305DMNTWG Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Supply: 35V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP4305DMNTWG-ND,NCP 4305DMNTWGOSTR,NCP43 05DMNTWGOSCT,NCP4305 DMNTWGOSDKR Base Product Number: NCP4305
Request a Quote Datasheet
Description
Win Source Part Number: 977996-NCP4305DMNTWG Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Supply: 35V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP4305DMNTWG-ND,NCP 4305DMNTWGOSTR,NCP43 05DMNTWGOSCT,NCP4305 DMNTWGOSDKR Base Product Number: NCP4305
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 977996-NCP4305DMNTWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
977996-NCP4305DMNTWG
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 977996-NCP4305DMNTWG
Win Source Part Number: 977996-NCP4305DMNTWG Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Supply: 35V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP4305DMNTWG-ND,NCP 4305DMNTWGOSTR,NCP43 05DMNTWGOSCT,NCP4305 DMNTWGOSDKR Base Product Number: NCP4305

Win Source Part Number: 977996-NCP4305DMNTWG
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Secondary-Side Controller, Synchronous Rectifier
Standard Package: 4,000
Mounting: SMD (SMT)
Voltage - Supply: 35V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP4305DMNTWG-ND,NCP4305DMNTWGOSTR,NCP4305DMNTWGOSCT,NCP4305DMNTWGOSDKR
Base Product Number: NCP4305

Buy Now Datasheet
Power Supply Controllers, Monitors - NCP4305DMNTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP4305DMNTWG
Power Supply Controllers, Monitors NCP4305DMNTWG
Power Supply Controller

Power Supply Controller

Buy Now Datasheet
Power Supply Controllers, Monitors - NCP4305DMNTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP4305DMNTWG
Power Supply Controllers, Monitors NCP4305DMNTWG
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-DFN (4x4)

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-DFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 977996-NCP4305DMNTWG NCP4305DMNTWG NCP4305DMNTWG
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 1904869 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details