onsemi PMIC - PMIC - Power Supply Controllers, Monitors - NCP367DPMUELTBG NCP367DPMUELTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 806215-NCP367DPMUELT BG Packaging: Reel Mounting Style: SMD Applications: Overvoltage Protection Controller, Current Limit Voltage - Input: 1.2V ~ 28V Current - Supply: 42μA Supplier Device Package: 8-DFN (2x2.2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.2V ~ 28V Part Number Series: NCP380
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 806215-NCP367DPMUELT BG Packaging: Reel Mounting Style: SMD Applications: Overvoltage Protection Controller, Current Limit Voltage - Input: 1.2V ~ 28V Current - Supply: 42μA Supplier Device Package: 8-DFN (2x2.2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.2V ~ 28V Part Number Series: NCP380
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - NCP367DPMUELTBG - 806215-NCP367DPMUELTBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - NCP367DPMUELTBG
806215-NCP367DPMUELTBG
PMIC - PMIC - Power Supply Controllers, Monitors - NCP367DPMUELTBG 806215-NCP367DPMUELTBG
Manufacturer: ON Semiconductor Win Source Part Number: 806215-NCP367DPMUELT BG Packaging: Reel Mounting Style: SMD Applications: Overvoltage Protection Controller, Current Limit Voltage - Input: 1.2V ~ 28V Current - Supply: 42μA Supplier Device Package: 8-DFN (2x2.2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.2V ~ 28V Part Number Series: NCP380

Manufacturer: ON Semiconductor
Win Source Part Number: 806215-NCP367DPMUELTBG
Packaging: Reel
Mounting Style: SMD
Applications: Overvoltage Protection Controller, Current Limit
Voltage - Input: 1.2V ~ 28V
Current - Supply: 42μA
Supplier Device Package: 8-DFN (2x2.2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.2V ~ 28V
Part Number Series: NCP380

Buy Now
Power Supply Controllers, Monitors - NCP367DPMUELTBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP367DPMUELTBG
Power Supply Controllers, Monitors NCP367DPMUELTBG
Power Supply Controller Overvoltage Protection Controller, Current Limit 8-DFN (2x2.2)

Power Supply Controller Overvoltage Protection Controller, Current Limit 8-DFN (2x2.2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 806215-NCP367DPMUELTBG NCP367DPMUELTBG
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - NCP367DPMUELTBG Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Supervisors - 1901822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push-pull
View Details
Battery Management - BQ24314DDSGT - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details