onsemi PMIC - PMIC - Power Supply Controllers, Monitors - NCP4304BDR2G NCP4304BDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928839-NCP4304BDR2G Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCP4304 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP4304BDR2G-ND, NCP4304BDR2GOSCT, NCP4304BDR2GOSTR, NCP4304BDR2GOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928839-NCP4304BDR2G Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCP4304 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP4304BDR2G-ND, NCP4304BDR2GOSCT, NCP4304BDR2GOSTR, NCP4304BDR2GOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4304BDR2G - 928839-NCP4304BDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4304BDR2G
928839-NCP4304BDR2G
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4304BDR2G 928839-NCP4304BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 928839-NCP4304BDR2G Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCP4304 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP4304BDR2G-ND, NCP4304BDR2GOSCT, NCP4304BDR2GOSTR, NCP4304BDR2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 928839-NCP4304BDR2G
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Secondary-Side Controller 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP4304
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP4304BDR2G-ND, NCP4304BDR2GOSCT, NCP4304BDR2GOSTR, NCP4304BDR2GOSDKR

Buy Now Datasheet
Power Supply Controllers, Monitors - NCP4304BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP4304BDR2G
Power Supply Controllers, Monitors NCP4304BDR2G
Power Supply Controller Secondary-Side Controller 8-SOIC

Power Supply Controller Secondary-Side Controller 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 928839-NCP4304BDR2G NCP4304BDR2G
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - NCP4304BDR2G Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - NEH2000BYJ - Quarktwin Technology Ltd.
Specs
Type 16-WFQFN Exposed Pad
Supply Voltage 2.5 to 4.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details