onsemi PMIC - PMIC - Power Management - Specialized - NCP392DRFCCT1G NCP392DRFCCT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886972-NCP392DRFCCT1 G Operating Temperature Range: -40°C ~ 85°C Features: Overvoltage Protection Controller PMIC 12-WLCSP (1.3x2) Package: Reel - TR Package: 12-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: NCP392 Categories: Integrated Circuits (ICs) Case / Package: 12-WLCSP (1.3x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886972-NCP392DRFCCT1 G Operating Temperature Range: -40°C ~ 85°C Features: Overvoltage Protection Controller PMIC 12-WLCSP (1.3x2) Package: Reel - TR Package: 12-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: NCP392 Categories: Integrated Circuits (ICs) Case / Package: 12-WLCSP (1.3x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NCP392DRFCCT1G - 886972-NCP392DRFCCT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NCP392DRFCCT1G
886972-NCP392DRFCCT1G
PMIC - PMIC - Power Management - Specialized - NCP392DRFCCT1G 886972-NCP392DRFCCT1G
Manufacturer: ON Semiconductor Win Source Part Number: 886972-NCP392DRFCCT1 G Operating Temperature Range: -40°C ~ 85°C Features: Overvoltage Protection Controller PMIC 12-WLCSP (1.3x2) Package: Reel - TR Package: 12-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: NCP392 Categories: Integrated Circuits (ICs) Case / Package: 12-WLCSP (1.3x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 886972-NCP392DRFCCT1G
Operating Temperature Range: -40°C ~ 85°C
Features: Overvoltage Protection Controller PMIC 12-WLCSP (1.3x2)
Package: Reel - TR
Package: 12-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP392
Categories: Integrated Circuits (ICs)
Case / Package: 12-WLCSP (1.3x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - NCP392DRFCCT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
NCP392DRFCCT1G
Power Management - Specialized NCP392DRFCCT1G
Overvoltage Protection Controller PMIC 12-WLCSP (1.3x2)

Overvoltage Protection Controller PMIC 12-WLCSP (1.3x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 886972-NCP392DRFCCT1G NCP392DRFCCT1G
Product Name PMIC - PMIC - Power Management - Specialized - NCP392DRFCCT1G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904435 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details