onsemi PMIC - PMIC - Supervisors - NCP308SN250T1G NCP308SN250T1G

Description
NCP308 - Voltage Supervisor, Ultra Low Quiescent Current, Programmable Delay Time
Request a Quote Datasheet
Description
NCP308 - Voltage Supervisor, Ultra Low Quiescent Current, Programmable Delay Time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCP308SN250T1G - Rochester Electronics
Newburyport, MA, United States
NCP308 - Voltage Supervisor, Ultra Low Quiescent Current, Programmable Delay Time

NCP308 - Voltage Supervisor, Ultra Low Quiescent Current, Programmable Delay Time

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - NCP308SN250T1G - 802200-NCP308SN250T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP308SN250T1G
802200-NCP308SN250T1G
PMIC - PMIC - Supervisors - NCP308SN250T1G 802200-NCP308SN250T1G
Manufacturer: ON Semiconductor Win Source Part Number: 802200-NCP308SN250T1 G Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.2s Typical Voltage - Threshold: 2.5V Supplier Device Package: 6-TSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 802200-NCP308SN250T1G
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.2s Typical
Voltage - Threshold: 2.5V
Supplier Device Package: 6-TSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - 488-NCP308SN250T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL 6TSOP

IC SUPERVISOR 1 CHANNEL 6TSOP

Buy Now Datasheet
Supervisors - 488-NCP308SN250T1GCT-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL 6TSOP

IC SUPERVISOR 1 CHANNEL 6TSOP

Buy Now Datasheet
Supervisors - 488-NCP308SN250T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP

Supervisor Open Drain or Open Collector 1 Channel 6-TSOP

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Supervisor IC
691-NCP308SN250T1G
Low-Power Voltage Supervisor IC 691-NCP308SN250T1G
Voltage Supervisor, Ultra Low Quiescent Current, Programmable Delay Time Low Quiescent Current, Delay Time Pgmmable Supervisory Ckt, TSOP-6, 3000-REEL Product overview: NCP308SN250T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP308SN250T1G can be used for catalog matching and distributor lookup.

Voltage Supervisor, Ultra Low Quiescent Current, Programmable Delay Time Low Quiescent Current, Delay Time Pgmmable Supervisory Ckt, TSOP-6, 3000-REEL Product overview: NCP308SN250T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP308SN250T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mpu Supervisor, -40 To 125Deg C; Threshold Voltage Onsemi - 60W1685 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor, -40 To 125Deg C; Threshold Voltage Onsemi
60W1685
Mpu Supervisor, -40 To 125Deg C; Threshold Voltage Onsemi 60W1685
MPU SUPERVISOR, -40 TO 125DEG C; Threshold Voltage:2.33V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:6Pins RoHS Compliant: Yes

MPU SUPERVISOR, -40 TO 125DEG C; Threshold Voltage:2.33V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP308SN250T1G
Supervisory Circuits NCP308SN250T1G
Supervisory Circuits 2.5V NCP308 TSOP6

Supervisory Circuits 2.5V NCP308 TSOP6

Buy Now Datasheet
PMIC - Supervisors - NCP308SN250T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP308SN250T1G
PMIC - Supervisors NCP308SN250T1G
IC SUPERVISOR 1 CHANNEL 6TSOP

IC SUPERVISOR 1 CHANNEL 6TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP308SN250T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP308SN250T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP308SN250T1G
IC SUPERVISOR 1 CHANNEL 6TSOP

IC SUPERVISOR 1 CHANNEL 6TSOP

Supplier's Site
Supervisors - NCP308SN250T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP308SN250T1G
Supervisors NCP308SN250T1G
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP

Supervisor Open Drain or Open Collector 1 Channel 6-TSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number NCP308SN250T1G 802200-NCP308SN250T1G 488-NCP308SN250T1GDKR-ND 691-NCP308SN250T1G 60W1685 NCP308SN250T1G NCP308SN250T1G NCP308SN250T1G NCP308SN250T1G
Product Name PMIC - PMIC - Supervisors - NCP308SN250T1G Supervisors Low-Power Voltage Supervisor IC Mpu Supervisor, -40 To 125Deg C; Threshold Voltage Onsemi Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Type SOP; TSOP Type I, Type II; TSOP6 SOT-23; SOT-23-6 Thin, TSOT-23-6 SOT-23-6 SOT-23; SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6
Number of Supplies 1; 1 1 1; 1Monitors 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Threshold 2.5 volts 2.5 volts 2.33 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details
UC1903 Quad Supply and Line Monitor - 5962-8869701VA - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers