onsemi PMIC - PMIC - Supervisors - NCP305LSQ30T1G NCP305LSQ30T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025024-NCP305LSQ30T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025024-NCP305LSQ30T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCP305LSQ30T1G - 025024-NCP305LSQ30T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP305LSQ30T1G
025024-NCP305LSQ30T1G
PMIC - PMIC - Supervisors - NCP305LSQ30T1G 025024-NCP305LSQ30T1G
Manufacturer: ON Semiconductor Win Source Part Number: 025024-NCP305LSQ30T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025024-NCP305LSQ30T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-82AB
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3V 10V 1uA Voltage Supervisor IC
691-NCP305LSQ30T1G
3V 10V 1uA Voltage Supervisor IC 691-NCP305LSQ30T1G
3V Voltage Detector, 10V Max, 1uA, Open Drain, SC-82AB, SMT Product overview: NCP305LSQ30T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 10V, 1uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 10V, 1uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP305LSQ30T1G can be used for catalog matching and distributor lookup.

3V Voltage Detector, 10V Max, 1uA, Open Drain, SC-82AB, SMT Product overview: NCP305LSQ30T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 10V, 1uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 10V, 1uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP305LSQ30T1G can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - NCP305LSQ30T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP305LSQ30T1G
Supervisors NCP305LSQ30T1G
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP305LSQ30T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP305LSQ30T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP305LSQ30T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
NCP305LSQ30T1G
Supervisory Circuits NCP305LSQ30T1G
Supervisory Circuits 3.0V Detector w/Reset Low

Supervisory Circuits 3.0V Detector w/Reset Low

Buy Now Datasheet
PMIC - Supervisors - NCP305LSQ30T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP305LSQ30T1G
PMIC - Supervisors NCP305LSQ30T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 025024-NCP305LSQ30T1G 691-NCP305LSQ30T1G NCP305LSQ30T1G NCP305LSQ30T1G NCP305LSQ30T1G NCP305LSQ30T1G
Product Name PMIC - PMIC - Supervisors - NCP305LSQ30T1G 3V 10V 1uA Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SC-82AB SC-82A, SOT-343 SC-82A, SOT-343
Threshold 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901306P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details