IC SUPERVISOR 1 CHANNEL SC82AB
IC SUPERVISOR 1 CHANNEL SC82AB
VOLTAGE DETECTOR, 3.5V, SC-82AB, 85DEG C; Threshold Voltage:3.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-82AB; Delay Time:- RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Supervisory Circuits 3.5V Detector w/Reset Low
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP305LSQ35T1G | NCP305LSQ35T1G | 71J6610 | NCP305LSQ35T1G | NCP305LSQ35T1G |
| Product Name | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Detector, 3.5V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi | Supervisors | Supervisory Circuits |
| Number of Supplies | 1; 1 | 1; 1Monitors | |||
| Output Options | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SC-82A, SOT-343 | SC-82A, SOT-343 |