Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Manufacturer: ON Semiconductor
Win Source Part Number: 1230194-NCP304LSQ38T
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Voltage Detector Series with Complementary Output 3.8 V, Reset Low, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP304LSQ38T1 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.8 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ38T1 can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SC82AB
IC SUPERVISOR 1 CHANNEL SC82AB
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP304LSQ38T1-ND | 1230194-NCP304LSQ38T1 | 691-NCP304LSQ38T1 | NCP304LSQ38T1 | NCP304LSQ38T1 | NCP304LSQ38T1 |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - NCP304LSQ38T1 | 3.8 V Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Features | Manual Reset | |||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting | Push-Pull, Totem Pole | |||
| Type | SC-82A, SOT-343 | SC-82A, SOT-343 | SC-82A, SOT-343 | |||
| Threshold | 3.8 volts | 3.8 volts | 3.8 volts |