onsemi 4.5V 10V Voltage Supervisor IC NCP304LSQ45T1G

Description
4.5V Voltage Detector, 1-Ch, Active Low Reset, 10V Max, SMT Product overview: NCP304LSQ45T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 10V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, 10V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ45T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.5V Voltage Detector, 1-Ch, Active Low Reset, 10V Max, SMT Product overview: NCP304LSQ45T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 10V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, 10V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ45T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.5V 10V Voltage Supervisor IC
691-NCP304LSQ45T1G
4.5V 10V Voltage Supervisor IC 691-NCP304LSQ45T1G
4.5V Voltage Detector, 1-Ch, Active Low Reset, 10V Max, SMT Product overview: NCP304LSQ45T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 10V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, 10V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ45T1G can be used for catalog matching and distributor lookup.

4.5V Voltage Detector, 1-Ch, Active Low Reset, 10V Max, SMT Product overview: NCP304LSQ45T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 10V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, 10V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ45T1G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - NCP304LSQ45T1G - 109177-NCP304LSQ45T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP304LSQ45T1G
109177-NCP304LSQ45T1G
PMIC - PMIC - Supervisors - NCP304LSQ45T1G 109177-NCP304LSQ45T1G
Manufacturer: ON Semiconductor Win Source Part Number: 109177-NCP304LSQ45T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 109177-NCP304LSQ45T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-82AB
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP304LSQ45T1G
Supervisory Circuits NCP304LSQ45T1G
Supervisory Circuits 4.5V Detector w/Reset Low

Supervisory Circuits 4.5V Detector w/Reset Low

Buy Now Datasheet
Supervisors - NCP304LSQ45T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP304LSQ45T1G
Supervisors NCP304LSQ45T1G
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet
PMIC - Supervisors - NCP304LSQ45T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP304LSQ45T1G
PMIC - Supervisors NCP304LSQ45T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet
Voltage Detector, 4.5V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi - 71J6604 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 4.5V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi
71J6604
Voltage Detector, 4.5V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi 71J6604
VOLTAGE DETECTOR, 4.5V, SC-82AB, 85DEG C; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 4.5V, SC-82AB, 85DEG C; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP304LSQ45T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP304LSQ45T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP304LSQ45T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCP304LSQ45T1G 109177-NCP304LSQ45T1G NCP304LSQ45T1G NCP304LSQ45T1G NCP304LSQ45T1G 71J6604 NCP304LSQ45T1G
Product Name 4.5V 10V Voltage Supervisor IC PMIC - PMIC - Supervisors - NCP304LSQ45T1G Supervisory Circuits Supervisors PMIC - Supervisors Voltage Detector, 4.5V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1; 1 1; 1Monitors
IQ 1 µA
Supply Voltage 0.8000 to 10 volts 0.8000 to 10 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1904454 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details