onsemi Voltage Regulators - Linear NCP3335ADM250R2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP3335ADM250R2G is a low dropout linear voltage regulator designed for high performance with an output current capability of 500 mA. It features an output voltage of 2.5 V and offers high accuracy of ±0.9% over line and load conditions at 25°C. The device operates with a typical dropout voltage of 260 mV at full load and requires only 1.0 µF of output capacitance for stability, making it suitable for compact designs. This regulator is characterized by ultra-low quiescent current and low noise levels, with noise figures of 31 µVrms when using a noise reduction capacitor and 51 µVrms without it. It is stable with any type of capacitor, including MLCCs, and includes features such as thermal shutdown protection, current limitation, and reverse bias protection. The NCP3335ADM250R2G is available in a Pb-free Micro8 package, making it compliant with environmental regulations. Applications for this voltage regulator include consumer electronics such as cellular phones, camcorders, networking systems, and various portable devices.

Datasheet Summary
Powered by GS/AI

The NCP3335ADM250R2G is a low dropout linear voltage regulator designed for high performance with an output current capability of 500 mA. It features an output voltage of 2.5 V and offers high accuracy of ±0.9% over line and load conditions at 25°C. The device operates with a typical dropout voltage of 260 mV at full load and requires only 1.0 µF of output capacitance for stability, making it suitable for compact designs. This regulator is characterized by ultra-low quiescent current and low noise levels, with noise figures of 31 µVrms when using a noise reduction capacitor and 51 µVrms without it. It is stable with any type of capacitor, including MLCCs, and includes features such as thermal shutdown protection, current limitation, and reverse bias protection. The NCP3335ADM250R2G is available in a Pb-free Micro8 package, making it compliant with environmental regulations. Applications for this voltage regulator include consumer electronics such as cellular phones, camcorders, networking systems, and various portable devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP3335ADM250R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP3335ADM250R2G
Voltage Regulators - Linear NCP3335ADM250R2G
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP3335ADM250R2G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897869 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull
View Details