onsemi PMIC - PMIC - Power Supply Controllers, Monitors - NCP349MNBKTBG NCP349MNBKTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025038-NCP349MNBKTBG Packaging: Reel - TR Applications: Overvoltage Protection Controller Mounting: SMD (SMT) Voltage - Input: 1.2 V to 28 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN (1.6x1.2) Supply Voltage - Operating: 1.2 V to 28 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025038-NCP349MNBKTBG Packaging: Reel - TR Applications: Overvoltage Protection Controller Mounting: SMD (SMT) Voltage - Input: 1.2 V to 28 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN (1.6x1.2) Supply Voltage - Operating: 1.2 V to 28 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - NCP349MNBKTBG - 025038-NCP349MNBKTBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - NCP349MNBKTBG
025038-NCP349MNBKTBG
PMIC - PMIC - Power Supply Controllers, Monitors - NCP349MNBKTBG 025038-NCP349MNBKTBG
Manufacturer: ON Semiconductor Win Source Part Number: 025038-NCP349MNBKTBG Packaging: Reel - TR Applications: Overvoltage Protection Controller Mounting: SMD (SMT) Voltage - Input: 1.2 V to 28 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN (1.6x1.2) Supply Voltage - Operating: 1.2 V to 28 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025038-NCP349MNBKTBG
Packaging: Reel - TR
Applications: Overvoltage Protection Controller
Mounting: SMD (SMT)
Voltage - Input: 1.2 V to 28 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DFN (1.6x1.2)
Supply Voltage - Operating: 1.2 V to 28 V
Operating Supply Current: 70μA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - NCP349MNBKTBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP349MNBKTBG
Power Supply Controllers, Monitors NCP349MNBKTBG
Power Supply Controller Overvoltage Protection Controller 6-DFN (1.6x2)

Power Supply Controller Overvoltage Protection Controller 6-DFN (1.6x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 025038-NCP349MNBKTBG NCP349MNBKTBG
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - NCP349MNBKTBG Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products