onsemi PMIC - PMIC - Power Supply Controllers, Monitors - NCP349MNBGTBG NCP349MNBGTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082103-NCP349MNBGTB G Packaging: Reel - TR Applications: Overvoltage Protection Controller Mounting: SMD (SMT) Voltage - Input: 1.2 V to 28 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN (1.6x1.2) Supply Voltage - Operating: 1.2 V to 28 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082103-NCP349MNBGTB G Packaging: Reel - TR Applications: Overvoltage Protection Controller Mounting: SMD (SMT) Voltage - Input: 1.2 V to 28 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN (1.6x1.2) Supply Voltage - Operating: 1.2 V to 28 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - NCP349MNBGTBG - 1082103-NCP349MNBGTBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - NCP349MNBGTBG
1082103-NCP349MNBGTBG
PMIC - PMIC - Power Supply Controllers, Monitors - NCP349MNBGTBG 1082103-NCP349MNBGTBG
Manufacturer: ON Semiconductor Win Source Part Number: 1082103-NCP349MNBGTB G Packaging: Reel - TR Applications: Overvoltage Protection Controller Mounting: SMD (SMT) Voltage - Input: 1.2 V to 28 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN (1.6x1.2) Supply Voltage - Operating: 1.2 V to 28 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082103-NCP349MNBGTBG
Packaging: Reel - TR
Applications: Overvoltage Protection Controller
Mounting: SMD (SMT)
Voltage - Input: 1.2 V to 28 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DFN (1.6x1.2)
Supply Voltage - Operating: 1.2 V to 28 V
Operating Supply Current: 70μA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - NCP349MNBGTBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP349MNBGTBG
Power Supply Controllers, Monitors NCP349MNBGTBG
Power Supply Controller Overvoltage Protection Controller 6-DFN (1.6x2)

Power Supply Controller Overvoltage Protection Controller 6-DFN (1.6x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1082103-NCP349MNBGTBG NCP349MNBGTBG
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - NCP349MNBGTBG Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 7122804P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Push Pull, Active Low
View Details
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage References - 7974829P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details