onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors NCP4304AMNTWG

Description
Manufacturer: onsemi Win Source Part Number: 1323586-NCP4304AMNTW G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Supply Controllers, Monitors Packaging: Reel - TR Applications: Secondary-Side Controller Standard Package: 4,000 Mounting: Surface Mount Voltage - Supply: 9.5V ~ 30V Supplier Device Package: 8-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP4304AMNTWGCT, 1990-NCP4304AMNTWGCT ,1990-NCP4304AMNTWGT R,488-NCP4304AMNTWGT R,488-NCP4304AMNTWGD KR,1990-NCP4304AMNTW GDKR,NCP4304AMNTWG-N D Base Product Number: NCP4304 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1323586-NCP4304AMNTW G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Supply Controllers, Monitors Packaging: Reel - TR Applications: Secondary-Side Controller Standard Package: 4,000 Mounting: Surface Mount Voltage - Supply: 9.5V ~ 30V Supplier Device Package: 8-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP4304AMNTWGCT, 1990-NCP4304AMNTWGCT ,1990-NCP4304AMNTWGT R,488-NCP4304AMNTWGT R,488-NCP4304AMNTWGD KR,1990-NCP4304AMNTW GDKR,NCP4304AMNTWG-N D Base Product Number: NCP4304 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1323586-NCP4304AMNTWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
1323586-NCP4304AMNTWG
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors 1323586-NCP4304AMNTWG
Manufacturer: onsemi Win Source Part Number: 1323586-NCP4304AMNTW G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Supply Controllers, Monitors Packaging: Reel - TR Applications: Secondary-Side Controller Standard Package: 4,000 Mounting: Surface Mount Voltage - Supply: 9.5V ~ 30V Supplier Device Package: 8-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP4304AMNTWGCT, 1990-NCP4304AMNTWGCT ,1990-NCP4304AMNTWGT R,488-NCP4304AMNTWGT R,488-NCP4304AMNTWGD KR,1990-NCP4304AMNTW GDKR,NCP4304AMNTWG-N D Base Product Number: NCP4304 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1323586-NCP4304AMNTWG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Supply Controllers, Monitors
Packaging: Reel - TR
Applications: Secondary-Side Controller
Standard Package: 4,000
Mounting: Surface Mount
Voltage - Supply: 9.5V ~ 30V
Supplier Device Package: 8-DFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCP4304AMNTWGCT,1990-NCP4304AMNTWGCT,1990-NCP4304AMNTWGTR,488-NCP4304AMNTWGTR,488-NCP4304AMNTWGDKR,1990-NCP4304AMNTWGDKR,NCP4304AMNTWG-ND
Base Product Number: NCP4304
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Power Supply Controllers, Monitors - NCP4304AMNTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP4304AMNTWG
Power Supply Controllers, Monitors NCP4304AMNTWG
Power Supply Controller Secondary-Side Controller 8-DFN (4x4)

Power Supply Controller Secondary-Side Controller 8-DFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1323586-NCP4304AMNTWG NCP4304AMNTWG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467446P - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details