onsemi Supervisors NCP304LSQ47T1G

Description
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 488-NCP304LSQ47T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet
PMIC - PMIC - Supervisors - NCP304LSQ47T1G - 113900-NCP304LSQ47T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP304LSQ47T1G
113900-NCP304LSQ47T1G
PMIC - PMIC - Supervisors - NCP304LSQ47T1G 113900-NCP304LSQ47T1G
Manufacturer: ON Semiconductor Win Source Part Number: 113900-NCP304LSQ47T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 113900-NCP304LSQ47T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-82AB
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4.7V 1uA SOT-23 Voltage Supervisor IC
691-NCP304LSQ47T1G
4.7V 1uA SOT-23 Voltage Supervisor IC 691-NCP304LSQ47T1G
4.7V Voltage Detector, Active Low, 2% Acc, 1uA, SOT-23-5 Product overview: NCP304LSQ47T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 1uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.7V, 1uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ47T1G can be used for catalog matching and distributor lookup.

4.7V Voltage Detector, Active Low, 2% Acc, 1uA, SOT-23-5 Product overview: NCP304LSQ47T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 1uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.7V, 1uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ47T1G can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Detector, 4.7V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi - 71J6605 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 4.7V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi
71J6605
Voltage Detector, 4.7V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi 71J6605
VOLTAGE DETECTOR, 4.7V, SC-82AB, 85DEG C; Threshold Voltage:4.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 4.7V, SC-82AB, 85DEG C; Threshold Voltage:4.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP304LSQ47T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP304LSQ47T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP304LSQ47T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
Supervisors - NCP304LSQ47T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP304LSQ47T1G
Supervisors NCP304LSQ47T1G
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet
PMIC - Supervisors - NCP304LSQ47T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP304LSQ47T1G
PMIC - Supervisors NCP304LSQ47T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP304LSQ47T1G
Supervisory Circuits NCP304LSQ47T1G
Supervisory Circuits 4.7V Detector w/Reset Low

Supervisory Circuits 4.7V Detector w/Reset Low

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 488-NCP304LSQ47T1GTR-ND 113900-NCP304LSQ47T1G 691-NCP304LSQ47T1G 71J6605 NCP304LSQ47T1G NCP304LSQ47T1G NCP304LSQ47T1G NCP304LSQ47T1G
Product Name Supervisors PMIC - PMIC - Supervisors - NCP304LSQ47T1G 4.7V 1uA SOT-23 Voltage Supervisor IC Voltage Detector, 4.7V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits
Features Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SC-82A, SOT-343 SC-82AB SC-82A, SOT-343 SC-82A, SOT-343
Threshold 4.7 volts 4.7 volts 4.7 volts 4.7 volts 4.7 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage Supervisors - 1897855 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details