The NCP308SN120T1G is a supervisory circuit integrated circuit (IC) from the NCP308 series by onsemi, designed to monitor system voltages ranging from 0.405 V to 5.5 V. It features a fixed threshold voltage of 1.2 V and provides an active low open-drain RESET output. The device supports a manual reset input (MR) and offers programmable delay times from 1.25 ms to 10 seconds, allowing flexibility in various applications. This IC operates with a very low quiescent current of 1.6 µA and is suitable for a wide range of applications, including digital signal processors (DSPs), microcontrollers, and portable battery-powered devices. It is available in compact TSOP-6 and WDFN6 packages, making it suitable for space-constrained designs. The operating temperature range is from -40°C to +125°C, ensuring reliability in diverse environments. The NCP308SN120T1G is also AEC-Q100 qualified, making it appropriate for automotive applications.
Voltage Supervisor, Ultra Low Quiescent Current, Programmable Delay Time Low quiescent current, delay time pgmmable supervisory circuit, TSOP-6, 3000-REEL Product overview: NCP308SN120T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP308SN120T1G can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
IC SUPERVISOR 1 CHANNEL 6TSOP
Win Source Part Number: 1081826-NCP308SN120T
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.2s Typical
Voltage - Threshold: 1.2V
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TPS3808G12DBVR; NCV308SN330T1G; NCP308SNADJT1G; MC34064SN-5T1GNCP308
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNCP308SN120T1G
Base Product Number: NCP308
IC SUPERVISOR 1 CHANNEL 6TSOP
IC SUPERVISOR 1 CHANNEL 6TSOP
Supervisory Circuits 1.2V NCP308 TSOP6
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
MPU SUPERVISOR, -40 TO 125DEG C; Threshold Voltage:1.12V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:6Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-NCP308SN120T1G | 488-NCP308SN120T1GTR-ND | 1081826-NCP308SN120T1G | NCP308SN120T1G | NCP308SN120T1G | NCP308SN120T1G | NCP308SN120T1G | 60W1680 |
| Product Name | Low-Power Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors | Mpu Supervisor, -40 To 125Deg C; Threshold Voltage Onsemi |
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1Monitors | ||||
| Type | TSOP | SOT-23; SOT-23-6 Thin, TSOT-23-6 | SOT-23; SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | ||||
| Supply Voltage | 3.3 volts | 1.6 to 5.5 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |