Manufacturer: ON Semiconductor
Win Source Part Number: 1230196-NCP304LSQ43T
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Voltage Detector Series with Complementary Output 4.3 V, Reset Low, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP304LSQ43T1 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.3 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ43T1 can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
IC SUPERVISOR 1 CHANNEL SC82AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1230196-NCP304LSQ43T1 | NCP304LSQ43T1-ND | 691-NCP304LSQ43T1 | NCP304LSQ43T1 | NCP304LSQ43T1 |
| Product Name | PMIC - PMIC - Supervisors - NCP304LSQ43T1 | Supervisors | 4.3 V Voltage Supervisor IC | Supervisors | PMIC - Supervisors |
| Output Options | Inverting | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Features | Manual Reset | ||||
| Type | SC-82A, SOT-343 | SC-82A, SOT-343 | SC-82A, SOT-343 | ||
| Threshold | 4.3 volts | 4.3 volts |