Win Source Part Number: 1204143-NCP4355ADR2G
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel (TR)
Applications: Secondary-Side Controller
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 125 µA
Voltage - Supply: 3.5V ~ 36V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCP4355ADR2G-ON
Base Product Number: NCP4355
Product Status: Obsolete
Power Supply Controller Secondary-Side Controller 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1204143-NCP4355ADR2G | NCP4355ADR2G |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors | Power Supply Controllers, Monitors |
| Output Options | Inverting |