onsemi PMIC - PMIC - Power Supply Controllers, Monitors - NCP367DPMUEETBG NCP367DPMUEETBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082107-NCP367DPMUEE TBG Packaging: Reel - TR Applications: Overvoltage Protection Controller, Current Limit Mounting: SMD (SMT) Voltage - Input: 1.2 V to 28 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (2x2.2) Supply Voltage - Operating: 1.2 V to 28 V Operating Supply Current: 42μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082107-NCP367DPMUEE TBG Packaging: Reel - TR Applications: Overvoltage Protection Controller, Current Limit Mounting: SMD (SMT) Voltage - Input: 1.2 V to 28 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (2x2.2) Supply Voltage - Operating: 1.2 V to 28 V Operating Supply Current: 42μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - NCP367DPMUEETBG - 1082107-NCP367DPMUEETBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - NCP367DPMUEETBG
1082107-NCP367DPMUEETBG
PMIC - PMIC - Power Supply Controllers, Monitors - NCP367DPMUEETBG 1082107-NCP367DPMUEETBG
Manufacturer: ON Semiconductor Win Source Part Number: 1082107-NCP367DPMUEE TBG Packaging: Reel - TR Applications: Overvoltage Protection Controller, Current Limit Mounting: SMD (SMT) Voltage - Input: 1.2 V to 28 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (2x2.2) Supply Voltage - Operating: 1.2 V to 28 V Operating Supply Current: 42μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082107-NCP367DPMUEETBG
Packaging: Reel - TR
Applications: Overvoltage Protection Controller, Current Limit
Mounting: SMD (SMT)
Voltage - Input: 1.2 V to 28 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (2x2.2)
Supply Voltage - Operating: 1.2 V to 28 V
Operating Supply Current: 42μA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - NCP367DPMUEETBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP367DPMUEETBG
Power Supply Controllers, Monitors NCP367DPMUEETBG
Power Supply Controller Overvoltage Protection Controller, Current Limit 8-DFN (2x2.2)

Power Supply Controller Overvoltage Protection Controller, Current Limit 8-DFN (2x2.2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1082107-NCP367DPMUEETBG NCP367DPMUEETBG
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - NCP367DPMUEETBG Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905562 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
Hard To Find - 7712AC - 1133678-7712AC - Win Source Electronics
Specs
Output Options Inverting
View Details