onsemi PMIC - PMIC - Supervisors - NCP305LSQ34T1G NCP305LSQ34T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 114926-NCP305LSQ34T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 114926-NCP305LSQ34T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP305LSQ34T1G is an open-drain voltage detector designed for use in microprocessor-based systems, particularly where low power consumption is critical. It operates with a quiescent current of approximately 1.0 µA and features a high accuracy undervoltage threshold of 2.0%. The device supports a wide operating voltage range from 0.8 V to 10 V and provides an active low reset output. The NCP305 series is available in the SC-82AB package and is compliant with RoHS standards. It is suitable for applications such as microprocessor reset control, low battery detection, and power fail indication. The device is AEC-Q100 qualified, making it appropriate for automotive applications.

Datasheet Summary
Powered by GS/AI

The NCP305LSQ34T1G is an open-drain voltage detector designed for use in microprocessor-based systems, particularly where low power consumption is critical. It operates with a quiescent current of approximately 1.0 µA and features a high accuracy undervoltage threshold of 2.0%. The device supports a wide operating voltage range from 0.8 V to 10 V and provides an active low reset output. The NCP305 series is available in the SC-82AB package and is compliant with RoHS standards. It is suitable for applications such as microprocessor reset control, low battery detection, and power fail indication. The device is AEC-Q100 qualified, making it appropriate for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCP305LSQ34T1G - 114926-NCP305LSQ34T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP305LSQ34T1G
114926-NCP305LSQ34T1G
PMIC - PMIC - Supervisors - NCP305LSQ34T1G 114926-NCP305LSQ34T1G
Manufacturer: ON Semiconductor Win Source Part Number: 114926-NCP305LSQ34T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 114926-NCP305LSQ34T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-82AB
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 488-NCP305LSQ34T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
Singapore, Singapore
3.4V 1.2uA Voltage Supervisor IC
691-NCP305LSQ34T1G
3.4V 1.2uA Voltage Supervisor IC 691-NCP305LSQ34T1G
3.4V Voltage Detector, Reset Low, Open Drain, 1.2uA, SC-82AB, SM Product overview: NCP305LSQ34T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4V, 1.2uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.4V, 1.2uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP305LSQ34T1G can be used for catalog matching and distributor lookup.

3.4V Voltage Detector, Reset Low, Open Drain, 1.2uA, SC-82AB, SM Product overview: NCP305LSQ34T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4V, 1.2uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.4V, 1.2uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP305LSQ34T1G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Supervisors - NCP305LSQ34T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP305LSQ34T1G
PMIC - Supervisors NCP305LSQ34T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP305LSQ34T1G
Supervisory Circuits NCP305LSQ34T1G
Supervisory Circuits 3.4V Detector w/Reset Low

Supervisory Circuits 3.4V Detector w/Reset Low

Buy Now Datasheet
Voltage Detector, 3.4V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi - 26K4954 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 3.4V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi
26K4954
Voltage Detector, 3.4V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi 26K4954
VOLTAGE DETECTOR, 3.4V, SC-82AB, 85DEG C; Threshold Voltage:3.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-82AB; Delay Time:- RoHS Compliant: Yes

VOLTAGE DETECTOR, 3.4V, SC-82AB, 85DEG C; Threshold Voltage:3.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-82AB; Delay Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP305LSQ34T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP305LSQ34T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP305LSQ34T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
Supervisors - NCP305LSQ34T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP305LSQ34T1G
Supervisors NCP305LSQ34T1G
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 114926-NCP305LSQ34T1G 488-NCP305LSQ34T1GTR-ND 691-NCP305LSQ34T1G NCP305LSQ34T1G NCP305LSQ34T1G 26K4954 NCP305LSQ34T1G NCP305LSQ34T1G
Product Name PMIC - PMIC - Supervisors - NCP305LSQ34T1G Supervisors 3.4V 1.2uA Voltage Supervisor IC PMIC - Supervisors Supervisory Circuits Voltage Detector, 3.4V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1; 1 1 1; 1 1; 1Monitors
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SC-82AB SC-82A, SOT-343 SC-82A, SOT-343 SC-82A, SOT-343
Threshold 3.4 volts 3.4 volts 3.4 volts 3.4 volts 3.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers
Voltage Supervisors - 1897795 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details