onsemi Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors NCP4306AADZZZADR2G

Description
Win Source Part Number: 1130324-NCP4306AADZZ ZADR2G Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 1.4 mA Voltage - Supply: 35V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP4306AADZZZADR2GOS TR,NCP4306AADZZZADR2 GOSCT,NCP4306AADZZZA DR2GOSDKR,NCP4306AAD ZZZADR2G-ND Base Product Number: NCP4306
Request a Quote Datasheet
Description
Win Source Part Number: 1130324-NCP4306AADZZ ZADR2G Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 1.4 mA Voltage - Supply: 35V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP4306AADZZZADR2GOS TR,NCP4306AADZZZADR2 GOSCT,NCP4306AADZZZA DR2GOSDKR,NCP4306AAD ZZZADR2G-ND Base Product Number: NCP4306
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1130324-NCP4306AADZZZADR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1130324-NCP4306AADZZZADR2G
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1130324-NCP4306AADZZZADR2G
Win Source Part Number: 1130324-NCP4306AADZZ ZADR2G Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 1.4 mA Voltage - Supply: 35V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP4306AADZZZADR2GOS TR,NCP4306AADZZZADR2 GOSCT,NCP4306AADZZZA DR2GOSDKR,NCP4306AAD ZZZADR2G-ND Base Product Number: NCP4306

Win Source Part Number: 1130324-NCP4306AADZZZADR2G
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Secondary-Side Controller, Synchronous Rectifier
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 1.4 mA
Voltage - Supply: 35V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP4306AADZZZADR2GOSTR,NCP4306AADZZZADR2GOSCT,NCP4306AADZZZADR2GOSDKR,NCP4306AADZZZADR2G-ND
Base Product Number: NCP4306

Buy Now Datasheet
Power Supply Controllers, Monitors - NCP4306AADZZZADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP4306AADZZZADR2G
Power Supply Controllers, Monitors NCP4306AADZZZADR2G
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1130324-NCP4306AADZZZADR2G NCP4306AADZZZADR2G
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900351P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details