Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
IC SUPERVISOR 1 CHANNEL 6TSOP
Voltage Supervisor, Ultra Low Quiescent Current, Programmable Delay Time Low Quiescent Current, Delay Time Pgmmable Supervisory Circuit, TSOP-6, 3000-REEL Product overview: NCP308SN280T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP308SN280T1G can be used for catalog matching and distributor lookup.
MPU SUPERVISOR, -40 TO 125DEG C; Threshold Voltage:2.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:6Pins RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
IC SUPERVISOR 1 CHANNEL 6TSOP
Supervisory Circuits 2.8V NCP308 TSOP6
IC SUPERVISOR 1 CHANNEL 6TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 488-NCP308SN280T1GTR-ND | 691-NCP308SN280T1G | 60W1686 | NCP308SN280T1G | NCP308SN280T1G | NCP308SN280T1G | NCP308SN280T1G |
| Product Name | Supervisors | Low-Power Voltage Supervisor IC | Mpu Supervisor, -40 To 125Deg C; Threshold Voltage Onsemi | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | SOT-23; SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23; SOT-23-6 Thin, TSOT-23-6 | |||
| Threshold | 2.8 volts | 2.61 volts | 2.8 volts | 2.8 volts |