onsemi Voltage Detector, 3.5V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi NCP304LSQ35T1G

Description
VOLTAGE DETECTOR, 3.5V, SC-82AB, 85DEG C; Threshold Voltage:3.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
VOLTAGE DETECTOR, 3.5V, SC-82AB, 85DEG C; Threshold Voltage:3.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector, 3.5V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi - 91AH8094 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 3.5V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi
91AH8094
Voltage Detector, 3.5V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi 91AH8094
VOLTAGE DETECTOR, 3.5V, SC-82AB, 85DEG C; Threshold Voltage:3.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 3.5V, SC-82AB, 85DEG C; Threshold Voltage:3.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - NCP304LSQ35T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP304LSQ35T1G
Supervisors NCP304LSQ35T1G
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP304LSQ35T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP304LSQ35T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP304LSQ35T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 91AH8094 NCP304LSQ35T1G NCP304LSQ35T1G
Product Name Voltage Detector, 3.5V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1Monitors
Pins 4
Supply Voltage 0.8000 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921472P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns - BQ2052SN-A515 - Texas Instruments
Specs
Type SOIC
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details