onsemi PMIC - PMIC - Power Supply Controllers, Monitors - NCP43080AMTTWG NCP43080AMTTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928843-NCP43080AMTTW G Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-DFN (4x4) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP43080 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP43080AMTTWGOSTR, NCP43080AMTTWGOSDKR, NCP43080AMTTWGOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928843-NCP43080AMTTW G Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-DFN (4x4) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP43080 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP43080AMTTWGOSTR, NCP43080AMTTWGOSDKR, NCP43080AMTTWGOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - NCP43080AMTTWG - 928843-NCP43080AMTTWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - NCP43080AMTTWG
928843-NCP43080AMTTWG
PMIC - PMIC - Power Supply Controllers, Monitors - NCP43080AMTTWG 928843-NCP43080AMTTWG
Manufacturer: ON Semiconductor Win Source Part Number: 928843-NCP43080AMTTW G Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-DFN (4x4) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP43080 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP43080AMTTWGOSTR, NCP43080AMTTWGOSDKR, NCP43080AMTTWGOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 928843-NCP43080AMTTWG
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-DFN (4x4)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP43080
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP43080AMTTWGOSTR, NCP43080AMTTWGOSDKR, NCP43080AMTTWGOSCT

Buy Now Datasheet
Power Supply Controllers, Monitors - NCP43080AMTTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP43080AMTTWG
Power Supply Controllers, Monitors NCP43080AMTTWG
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-DFN (4x4)

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-DFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 928843-NCP43080AMTTWG NCP43080AMTTWG
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - NCP43080AMTTWG Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1914773 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details