onsemi Voltage Regulators - Linear NCP4632DDTADJT5G

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DPAK-5 (TO-252)
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DPAK-5 (TO-252)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP4632DDTADJT5G is a CMOS linear voltage regulator capable of delivering up to 3 A of output current. It operates within an input voltage range of 1.6 V to 5.25 V and can provide adjustable output voltages from 0.8 V to 4.5 V in 0.1 V increments. The device features a low dropout voltage of 510 mV at full load and a quiescent current of 350 µA, which reduces to less than 1 µA in standby mode, making it suitable for battery-powered applications. It offers high output voltage accuracy of ±1% and includes reverse current protection to prevent damage to the device and connected circuits. The NCP4632 is packaged in a Pb-Free DPAK-5 format, ensuring compatibility with various applications, including portable communication devices and home appliances.

Datasheet Summary
Powered by GS/AI

The NCP4632DDTADJT5G is a CMOS linear voltage regulator capable of delivering up to 3 A of output current. It operates within an input voltage range of 1.6 V to 5.25 V and can provide adjustable output voltages from 0.8 V to 4.5 V in 0.1 V increments. The device features a low dropout voltage of 510 mV at full load and a quiescent current of 350 µA, which reduces to less than 1 µA in standby mode, making it suitable for battery-powered applications. It offers high output voltage accuracy of ±1% and includes reverse current protection to prevent damage to the device and connected circuits. The NCP4632 is packaged in a Pb-Free DPAK-5 format, ensuring compatibility with various applications, including portable communication devices and home appliances.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP4632DDTADJT5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP4632DDTADJT5G
Voltage Regulators - Linear NCP4632DDTADJT5G
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DPAK-5 (TO-252)

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DPAK-5 (TO-252)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP4632DDTADJT5G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060267 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3836E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836E18QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details