Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2)
Voltage Supervisor, Ultra Low Quiescent Current, Programmable Delay Time Low Quiescent Current, Delay Time Pgmmable Supervisory Circuit, WDFN6, 2x2, 0.65P, 3000-REEL Product overview: NCP308MT125TBG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP308MT125TBG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 886958-NCP308MT125TB
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP308
Categories: Integrated Circuits (ICs)
Case / Package: 6-WDFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SUPERVISOR 1 CHANNEL 6WDFN
IC SUPERVISOR 1 CHANNEL 6WDFN
MPU SUPERVISOR, -40 TO 125DEG C; Threshold Voltage:1.16V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:WDFN; No. of Pins:6Pins RoHS Compliant: Yes
Supervisory Circuits 1.25V NCP308 WDFN6
Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 488-NCP308MT125TBGTR-ND | 691-NCP308MT125TBG | 886958-NCP308MT125TBG | NCP308MT125TBG | NCP308MT125TBG | 45W8747 | NCP308MT125TBG | NCP308MT125TBG |
| Product Name | Supervisors | Low-Power Voltage Supervisor IC | PMIC - PMIC - Supervisors - NCP308MT125TBG | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Mpu Supervisor, -40 To 125Deg C; Threshold Voltage Onsemi | Supervisory Circuits | Supervisors |
| Features | Manual Reset | |||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | 6-WDFN Exposed Pad | 6-WDFN (2x2) | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | ||||
| Pins | 6 | 6 |