onsemi PMIC - PMIC - Power Supply Controllers, Monitors - NCP4302ADR2G NCP4302ADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082122-NCP4302ADR2G Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 9.2 V to 28 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082122-NCP4302ADR2G Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 9.2 V to 28 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4302ADR2G - 1082122-NCP4302ADR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4302ADR2G
1082122-NCP4302ADR2G
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4302ADR2G 1082122-NCP4302ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1082122-NCP4302ADR2G Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 9.2 V to 28 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1082122-NCP4302ADR2G
Packaging: Reel - TR
Applications: Secondary-Side Controller, Synchronous Rectifier
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9.2 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - NCP4302ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP4302ADR2G
Power Supply Controllers, Monitors NCP4302ADR2G
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1082122-NCP4302ADR2G NCP4302ADR2G
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - NCP4302ADR2G Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467446P - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details