onsemi PMIC - PMIC - Power Supply Controllers, Monitors - NCP4308DDR2G NCP4308DDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886976-NCP4308DDR2G Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCP4308 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP4308DDR2GOSCT, NCP4308DDR2GOSTR, NCP4308DDR2GOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886976-NCP4308DDR2G Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCP4308 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP4308DDR2GOSCT, NCP4308DDR2GOSTR, NCP4308DDR2GOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4308DDR2G - 886976-NCP4308DDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4308DDR2G
886976-NCP4308DDR2G
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4308DDR2G 886976-NCP4308DDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 886976-NCP4308DDR2G Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCP4308 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP4308DDR2GOSCT, NCP4308DDR2GOSTR, NCP4308DDR2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 886976-NCP4308DDR2G
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP4308
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP4308DDR2GOSCT, NCP4308DDR2GOSTR, NCP4308DDR2GOSDKR

Buy Now Datasheet
Power Supply Controllers, Monitors - NCP4308DDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP4308DDR2G
Power Supply Controllers, Monitors NCP4308DDR2G
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 886976-NCP4308DDR2G NCP4308DDR2G
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - NCP4308DDR2G Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 2060269 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details