onsemi PMIC - PMIC - Power Supply Controllers, Monitors - NCP43080DMTTWG NCP43080DMTTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 800558-NCP43080DMTTW G Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Supplier Device Package: 8-WDFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-WFDFN Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 35V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 800558-NCP43080DMTTW G Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Supplier Device Package: 8-WDFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-WFDFN Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - NCP43080DMTTWG - 800558-NCP43080DMTTWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - NCP43080DMTTWG
800558-NCP43080DMTTWG
PMIC - PMIC - Power Supply Controllers, Monitors - NCP43080DMTTWG 800558-NCP43080DMTTWG
Manufacturer: ON Semiconductor Win Source Part Number: 800558-NCP43080DMTTW G Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Supplier Device Package: 8-WDFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-WFDFN Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 35V

Manufacturer: ON Semiconductor
Win Source Part Number: 800558-NCP43080DMTTWG
Packaging: Reel
Mounting Style: SMD
Applications: Secondary-Side Controller, Synchronous Rectifier
Supplier Device Package: 8-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-WFDFN
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 35V

Buy Now
Power Supply Controllers, Monitors - NCP43080DMTTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP43080DMTTWG
Power Supply Controllers, Monitors NCP43080DMTTWG
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-WDFN (2x2)

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-WDFN (2x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 800558-NCP43080DMTTWG NCP43080DMTTWG
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - NCP43080DMTTWG Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658409 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details