Voltage Supervisor, Ultra Low Quiescent Current, Programmable Delay Time Low Quiescent Current, Delay time Pgmmable Supervisory Circuit, WDFN6, 2x2, 0.65P, 3000-REEL Product overview: NCP308MT180TBG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP308MT180TBG can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2)
MPU SUPERVISOR, -40 TO 125DEG C; Threshold Voltage:1.67V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:WDFN; No. of Pins:6Pins RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2)
IC SUPERVISOR 1 CHANNEL 6WDFN
IC SUPERVISOR 1 CHANNEL 6WDFN
Supervisory Circuits 1.80V NCP308 WDFN6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-NCP308MT180TBG | 488-NCP308MT180TBGDKR-ND | 45W8749 | NCP308MT180TBG | NCP308MT180TBG | NCP308MT180TBG | NCP308MT180TBG |
| Product Name | Low-Power Voltage Supervisor IC | Supervisors | Mpu Supervisor, -40 To 125Deg C; Threshold Voltage Onsemi | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1Monitors | 1; 1 | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector |