Voltage Supervisor/Reset IC, Adjustable, 1 Channel, +3V, CMOS, PDSO6
Voltage Supervisor, Ultra Low Quiescent Current, Programmable Delay Time Low quiescent current, delay time pgmmable supervisory ckt, TSOP-6, 3000-REEL Product overview: NCP308SN300T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP308SN300T1G can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1082080-NCP308SN300T
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-TSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Supervisory Circuits 3.0V NCP308 TSOP6
IC SUPERVISOR 1 CHANNEL 6TSOP
IC SUPERVISOR 1 CHANNEL 6TSOP
MPU SUPERVISOR, -40 TO 125DEG C; Threshold Voltage:2.79V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:6Pins RoHS Compliant: Yes
MPU SUPERVISOR, -40 TO 125DEG C ROHS COMPLIANT: YES
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP308SN300T1G | 691-NCP308SN300T1G | NCP308SN300T1GOSCT-ND | 1082080-NCP308SN300T1G | NCP308SN300T1G | NCP308SN300T1G | NCP308SN300T1G | 60W1687 | 32AK9456 | NCP308SN300T1G |
| Product Name | Low-Power Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - NCP308SN300T1G | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Mpu Supervisor, -40 To 125Deg C; Threshold Voltage Onsemi | Mpu Supervisor, -40 To 125Deg C Rohs Compliant Onsemi | Supervisors | |
| Type | SOP; TSOP Type I, Type II; TSOP-6 | SOT-23-6 | SOT-23; SOT-23-6 Thin, TSOT-23-6 | SOP; 6-TSOP | SOT-23; SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | ||||
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1Monitors | ||||||
| Supply Voltage | 3.3 volts | 1.6 to 5.5 volts | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |