Manufacturer: ON Semiconductor
Win Source Part Number: 852778-NCP398FCCT1G
Features: PMIC
Package: Reel - TR
Family Name: NCP398
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP398FCCT1G-ND, NCP398FCCT1GOSTR, NCP398FCCT1GOSDKR, NCP398FCCT1GOSCT
Supervisory Circuits OVP -OVLO 5.65V
USB Type C PMIC 4-WLCSP (0.84x0.84)
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 852778-NCP398FCCT1G | NCP398FCCT1G | NCP398FCCT1G |
| Product Name | PMIC - PMIC - Power Management - Specialized - NCP398FCCT1G | Supervisory Circuits | Power Management - Specialized |
| Output Options | Inverting |