onsemi PMIC - PMIC - Power Supply Controllers, Monitors - NCP367DPMUEBTBG NCP367DPMUEBTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790594-NCP367DPMUEBT BG Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad Applications: Overvoltage Protection Controller, Current Limit Mounting: SMD Voltage - Input: 1.2 V ~ 28 V Operating Supply Voltage: 1.2 V ~ 28 V Family Name: NCP367 Categories: Integrated Circuits (ICs) Operating Supply Current: 42μA Manufacturer Package: 8-DFN (2x2.2) ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790594-NCP367DPMUEBT BG Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad Applications: Overvoltage Protection Controller, Current Limit Mounting: SMD Voltage - Input: 1.2 V ~ 28 V Operating Supply Voltage: 1.2 V ~ 28 V Family Name: NCP367 Categories: Integrated Circuits (ICs) Operating Supply Current: 42μA Manufacturer Package: 8-DFN (2x2.2) ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - NCP367DPMUEBTBG - 790594-NCP367DPMUEBTBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - NCP367DPMUEBTBG
790594-NCP367DPMUEBTBG
PMIC - PMIC - Power Supply Controllers, Monitors - NCP367DPMUEBTBG 790594-NCP367DPMUEBTBG
Manufacturer: ON Semiconductor Win Source Part Number: 790594-NCP367DPMUEBT BG Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad Applications: Overvoltage Protection Controller, Current Limit Mounting: SMD Voltage - Input: 1.2 V ~ 28 V Operating Supply Voltage: 1.2 V ~ 28 V Family Name: NCP367 Categories: Integrated Circuits (ICs) Operating Supply Current: 42μA Manufacturer Package: 8-DFN (2x2.2) ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790594-NCP367DPMUEBTBG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFDFN Exposed Pad
Applications: Overvoltage Protection Controller, Current Limit
Mounting: SMD
Voltage - Input: 1.2 V ~ 28 V
Operating Supply Voltage: 1.2 V ~ 28 V
Family Name: NCP367
Categories: Integrated Circuits (ICs)
Operating Supply Current: 42μA
Manufacturer Package: 8-DFN (2x2.2)
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - NCP367DPMUEBTBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP367DPMUEBTBG
Power Supply Controllers, Monitors NCP367DPMUEBTBG
Power Supply Controller Overvoltage Protection Controller, Current Limit 8-DFN (2x2.2)

Power Supply Controller Overvoltage Protection Controller, Current Limit 8-DFN (2x2.2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 790594-NCP367DPMUEBTBG NCP367DPMUEBTBG
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - NCP367DPMUEBTBG Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905611P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Push Pull, Open Drain
View Details