onsemi PMIC - PMIC - Power Supply Controllers, Monitors - NCP4330DR2G NCP4330DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 131994-NCP4330DR2G Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Voltage - Input: 5.2 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 5.2 V to 20 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 131994-NCP4330DR2G Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Voltage - Input: 5.2 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 5.2 V to 20 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4330DR2G - 131994-NCP4330DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4330DR2G
131994-NCP4330DR2G
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4330DR2G 131994-NCP4330DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 131994-NCP4330DR2G Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Voltage - Input: 5.2 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 5.2 V to 20 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 131994-NCP4330DR2G
Packaging: Reel - TR
Applications: Secondary-Side Controller
Mounting: SMD (SMT)
Voltage - Input: 5.2 V to 20 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5.2 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - NCP4330DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP4330DR2G
Power Supply Controllers, Monitors NCP4330DR2G
Power Supply Controller Secondary-Side Controller 8-SOIC

Power Supply Controller Secondary-Side Controller 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 131994-NCP4330DR2G NCP4330DR2G
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - NCP4330DR2G Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907841 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Battery Management Sgl Inp I2C/SA Sw- Mode LiIon Batt Chrg - 815-BQ24257RGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 13000 µA
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details