Manufacturer: ON Semiconductor
Win Source Part Number: 1230215-NCP305LSQ36T
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Voltage Detector Series with Open Drain N-Channel Output 3.6 V, Reset Low, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP305LSQ36T1 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.6 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, 3.6 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP305LSQ36T1 can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
IC SUPERVISOR 1 CHANNEL SC82AB
IC SUPERVISOR 1 CHANNEL SC82AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1230215-NCP305LSQ36T1 | NCP305LSQ36T1-ND | 691-NCP305LSQ36T1 | NCP305LSQ36T1 | NCP305LSQ36T1 | NCP305LSQ36T1 |
| Product Name | PMIC - PMIC - Supervisors - NCP305LSQ36T1 | Supervisors | N-Channel 3.6 V Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Inverting | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Features | Manual Reset | |||||
| Type | SC-82A, SOT-343 | SC-82A, SOT-343 | SC-82A, SOT-343 | |||
| Threshold | 3.6 volts | 3.6 volts | 3.6 volts |