Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
| Product Name | Notes |
|---|---|
| - DSPs, FPGA, Microprocessor Voltage Regulator IC 4 Output 32-QFN (5x5) | |
| - DSPs, FPGA, Microprocessor Voltage Regulator IC 5 Output 32-QFN (5x5) | |
| - Voltage Regulator IC Output | |
| Automotive PMIC 56-HVQFN (8x8) | |
| Automotive PMIC 64-LQFP (10x10) | |
| Automotive, AEC-Q100 Converter, USB Voltage Regulator IC 2 Output 21-QFN (4x5) | |
| Automotive, AEC-Q100 Converter, USB Voltage Regulator IC 2 Output 22-QFN (4x4) | |
| Automotive, AEC-Q100 Converter, USB Voltage Regulator IC 2 Output 26-QFN (5x5) | |
| Automotive, AEC-Q100 Converter, USB Voltage Regulator IC 3 Output 26-QFN (5x5) | |
| Automotive, AEC-Q100, MPQ Converter, DDR Bus Termination Regulator Voltage Regulator IC 1 Output 8-MSOP-EP | |
| Automotive, AEC-Q100, MPQ Converter, USB Voltage Regulator IC 2 Output 22-QFN (4x4) | |
| Automotive, Wireless Power Transmitter PMIC 100-LQFP (14x14) | |
| Automotive, Wireless Power Transmitter PMIC 100-MAPBGA (11x11) | |
| Automotive, Wireless Power Transmitter PMIC 64-LQFP (10x10) | |
| Controller, Wireless Power Transmitter PMIC 64-LQFP (10x10) | |
| Converter Offline Topology | |
| Current Monitor Regulator High-Side TSOT-23-6 | |
| Current Regulator Regulator 6mA TO-252 | |
| Current Regulator Regulator High/Low-Side 5A 19-QFN (4x4) | |
| General Purpose PMIC 100-LQFP (14x14) | |
| General Purpose PMIC 32-HVQFN (5x5) | |
| General Purpose PMIC 64-LQFP (10x10) | |
| Lighting PMIC 16-SOIC | |
| Linear Regulator Controller IC Output | |
| Linear Regulator Controller IC Positive Adjustable 1 Output 6-TSOP | |
| Linear Voltage Regulator IC Output 8-MSOP-EP | |
| Linear Voltage Regulator IC Output 8-QFN (2x3) | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223 (TO-261) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-QFN (2x2) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-QFN (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TSOT-23-4 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-QFN (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DPAK | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA TSOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-SOIC-EP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 450mA 8-SOIC-EP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-QFN (2x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223 (TO-261) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-QFN (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-QFN (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-4 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.64x0.64) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-XDFN (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-QFN (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TSOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOIC-EP | |
| Microcontroller, MCU PMIC 100-LQFP (14x14) | |
| OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8 | |
| PMIC 32-HVQFN (5x5) | |
| PMIC | |
| Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-TSSOP-EP | |
| Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC | |
| Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP | |
| Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 10-DFN (3x3) | |
| Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-TSSOP-EP | |
| Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 16-TSSOP-EP | |
| Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 16-TSSOP | |
| Shunt Voltage Reference IC Adjustable 0.9V 6 VV ±1.7% 20 mA 5-TSOP | |
| Shunt Voltage Reference IC Adjustable 0.9V 6 VV ±1.7% 20 mA TO-92-3 | |
| Supervisor 1 Channel 8-SOIC | |
| Supervisor Open Drain or Open Collector 1 Channel 6-QFN (2x2) | |
| Supervisor Open Drain or Open Collector 1 Channel 8-SOIC | |
| USB, Type-C Controller PMIC 14-QFN (2x3) | |
| USB, Type-C Controller PMIC 20-QFN (4x4) | |
| Wireless Charging PMIC 64-LQFP (10x10) | |
| Wireless Power Receiver PMIC 32-QFN (5x5) | |
| Wireless Power Receiver PMIC 32-WQFN (5x5) | |
| Wireless Power Receiver PMIC 36-WLCSP (3.07x2.98) | |
| Wireless Power Transmitter PMIC 100-LQFP (14x14) | |
| Wireless Power Transmitter PMIC 32-HVQFN (5x5) | |
| Wireless Power Transmitter PMIC 32-QFN (5x5) | |
| Wireless Power Transmitter PMIC 48-LQFP (7x7) | |
| Wireless Power Transmitter PMIC 64-LQFP (10x10) |
| << Prev | Next >> |