onsemi Voltage Regulators - Linear NCP3335ADM500R2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP3335ADM500R2G is a low dropout linear voltage regulator designed to provide a stable output of 5.0 V with a maximum output current of 500 mA. It features high accuracy of ±0.9% over line and load conditions at 25°C, ensuring reliable performance in various applications. The device operates with an ultra-low dropout voltage of 260 mV at full load, making it suitable for battery-powered devices where efficiency is critical. This regulator does not require a minimum output current for stability, allowing for flexible design options. It is stable with output capacitance as low as 1.0 µF and is compatible with various capacitor types, including MLCC. The NCP3335ADM500R2G also includes features such as thermal shutdown protection, current limitation, and reverse bias protection, enhancing its reliability in consumer electronics applications. The device is available in a Micro8 package and is Pb-free, aligning with modern environmental standards. It is suitable for use in applications such as PCMCIA cards, cellular phones, camcorders, networking systems, and various consumer electronics.

Datasheet Summary
Powered by GS/AI

The NCP3335ADM500R2G is a low dropout linear voltage regulator designed to provide a stable output of 5.0 V with a maximum output current of 500 mA. It features high accuracy of ±0.9% over line and load conditions at 25°C, ensuring reliable performance in various applications. The device operates with an ultra-low dropout voltage of 260 mV at full load, making it suitable for battery-powered devices where efficiency is critical. This regulator does not require a minimum output current for stability, allowing for flexible design options. It is stable with output capacitance as low as 1.0 µF and is compatible with various capacitor types, including MLCC. The NCP3335ADM500R2G also includes features such as thermal shutdown protection, current limitation, and reverse bias protection, enhancing its reliability in consumer electronics applications. The device is available in a Micro8 package and is Pb-free, aligning with modern environmental standards. It is suitable for use in applications such as PCMCIA cards, cellular phones, camcorders, networking systems, and various consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP3335ADM500R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP3335ADM500R2G
Voltage Regulators - Linear NCP3335ADM500R2G
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP3335ADM500R2G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228925 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details
PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details