The Voltage Detector, part number 45W8745, features a threshold voltage of 0.84V and operates within a supply voltage range of 1.6V to 5.5V. It is designed with a low quiescent current of 1.6 µA, making it suitable for battery-powered applications. The device includes a manual reset input and provides an active-low open-drain RESET output. It supports programmable delay times ranging from 1.25 ms to 10 seconds, allowing flexibility in various applications. The product is housed in a compact WDFN-6 package, measuring 2 x 2 mm, and is rated for operation in temperatures from -40°C to +125°C. This voltage detector is ideal for monitoring system voltages in DSP, microcontroller, and portable device applications.
Voltage Supervisor, Ultra Low Quiescent Current, Programmable Delay Time Low Quiescent Current, Pgmmable Delay Time Supervisory Ckt, WDFN6, 2x2, 0.65P, 3000-REEL Product overview: NCP308MT090TBG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP308MT090TBG can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 6WDFN
Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2)
IC SUPERVISOR 1 CHANNEL 6WDFN
Supervisory Circuits 0.9V NCP308 WDFN6
VOLTAGE DETECTOR, 0.84V, WDFN-6, 125DEGC; Threshold Voltage:840mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low / Open-Drain; Digital IC Case:WDFN RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 6WDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-NCP308MT090TBG | 488-NCP308MT090TBGCT-ND | NCP308MT090TBG | NCP308MT090TBG | NCP308MT090TBG | 45W8745 | NCP308MT090TBG |
| Product Name | Low-Power Voltage Supervisor IC | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Voltage Detector, 0.84V, Wdfn-6, 125Degc; Threshold Voltage Onsemi | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1Monitors | 1; 1 | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Features | Manual Reset | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector |