onsemi PMIC - PMIC - Power Management - Specialized - NCP398MUTBG NCP398MUTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928837-NCP398MUTBG Operating Temperature Range: -40°C ~ 85°C Features: USB Type C PMIC 6-UDFN (2x2) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP398 Categories: Integrated Circuits (ICs) Case / Package: 6-UDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP398MUTBG-ND, NCP398MUTBGOSCT, NCP398MUTBGOSTR, NCP398MUTBGOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928837-NCP398MUTBG Operating Temperature Range: -40°C ~ 85°C Features: USB Type C PMIC 6-UDFN (2x2) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP398 Categories: Integrated Circuits (ICs) Case / Package: 6-UDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP398MUTBG-ND, NCP398MUTBGOSCT, NCP398MUTBGOSTR, NCP398MUTBGOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NCP398MUTBG - 928837-NCP398MUTBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NCP398MUTBG
928837-NCP398MUTBG
PMIC - PMIC - Power Management - Specialized - NCP398MUTBG 928837-NCP398MUTBG
Manufacturer: ON Semiconductor Win Source Part Number: 928837-NCP398MUTBG Operating Temperature Range: -40°C ~ 85°C Features: USB Type C PMIC 6-UDFN (2x2) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP398 Categories: Integrated Circuits (ICs) Case / Package: 6-UDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP398MUTBG-ND, NCP398MUTBGOSCT, NCP398MUTBGOSTR, NCP398MUTBGOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 928837-NCP398MUTBG
Operating Temperature Range: -40°C ~ 85°C
Features: USB Type C PMIC 6-UDFN (2x2)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP398
Categories: Integrated Circuits (ICs)
Case / Package: 6-UDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP398MUTBG-ND, NCP398MUTBGOSCT, NCP398MUTBGOSTR, NCP398MUTBGOSDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP398MUTBG
Supervisory Circuits NCP398MUTBG
Supervisory Circuits OVP -OVLO 5.65V

Supervisory Circuits OVP -OVLO 5.65V

Buy Now Datasheet
Power Management - Specialized - NCP398MUTBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
NCP398MUTBG
Power Management - Specialized NCP398MUTBG
USB Type C PMIC 6-UDFN (2x2)

USB Type C PMIC 6-UDFN (2x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 928837-NCP398MUTBG NCP398MUTBG NCP398MUTBG
Product Name PMIC - PMIC - Power Management - Specialized - NCP398MUTBG Supervisory Circuits Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1897890 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details